LG logo

LG 42LB700V TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146283
Info modified on:
24 Oct 2024, 18:04:20
Short summary description LG 42LB700V TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black:

LG 42LB700V, 106,7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description LG 42LB700V TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black:

LG 42LB700V. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.