LG logo

LG 37LV3550 TV 81,3 cm (32") Full HD Wi-Fi Black 400 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114829
Info modified on:
21 Oct 2024, 09:08:14
Short summary description LG 37LV3550 TV 81,3 cm (32") Full HD Wi-Fi Black 400 cd/m²:

LG 37LV3550, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Black

Long summary description LG 37LV3550 TV 81,3 cm (32") Full HD Wi-Fi Black 400 cd/m²:

LG 37LV3550. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 400 cd/m², Response time: 3,5 ms, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.