LG 32WL30MS-B, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, 25 ms, Black
LG 32WL30MS-B. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 25 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black