LG logo

LG 32LT340C hospitality TV 81,3 cm (32") HD 240 cd/m² Black 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108210
Info modified on:
26 Jul 2024, 10:48:10
Short summary description LG 32LT340C hospitality TV 81,3 cm (32") HD 240 cd/m² Black 10 W:

LG 32LT340C, 81,3 cm (32"), HD, 1366 x 768 pixels, 16:9, 240 cd/m², Direct-LED BLU

Long summary description LG 32LT340C hospitality TV 81,3 cm (32") HD 240 cd/m² Black 10 W:

LG 32LT340C. Display diagonal: 81,3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. High Dynamic Range (HDR) technology: Hybrid Log-Gamma (HLG). RMS rated power: 10 W. Power consumption (typical): 48 W, Power consumption (standby): 0,3 W, AC input voltage: 120 - 240 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.