LG 32LM637BPLA, 81,3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black
LG 32LM637BPLA. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product colour: Black