LG 32LB550U, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C2, DVB-S2, DVB-T, Black
LG 32LB550U. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C2, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black