LG logo

LG 32LB550U 81,3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93156
Info modified on:
30 Sept 2024, 18:35:53
Short summary description LG 32LB550U 81,3 cm (32") HD Black:

LG 32LB550U, 81,3 cm (32"), 1366 x 768 pixels, HD, DVB-C2, DVB-S2, DVB-T, Black

Long summary description LG 32LB550U 81,3 cm (32") HD Black:

LG 32LB550U. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, LED backlighting type: Direct-LED. Digital signal format system: DVB-C2, DVB-S2, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.