LG logo

LG 28LJ400B-PU TV 71,1 cm (28") HD Black 200 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39787
Info modified on:
14 Mar 2024, 19:21:00
Short summary description LG 28LJ400B-PU TV 71,1 cm (28") HD Black 200 cd/m²:

LG 28LJ400B-PU, 71,1 cm (28"), 1366 x 768 pixels, HD, LED, ATSC, Black

Long summary description LG 28LJ400B-PU TV 71,1 cm (28") HD Black 200 cd/m²:

LG 28LJ400B-PU. Display diagonal: 71,1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 200 cd/m², Response time: 8 ms, Contrast ratio (typical): 900:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.