LG 27UP600, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, White
LG 27UP600. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9. VESA mounting. Product colour: White