LG logo

LG 27MA73D 68,6 cm (27") Full HD 250 cd/m² Black 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104520
Info modified on:
15 Feb 2024, 07:52:30
Short summary description LG 27MA73D 68,6 cm (27") Full HD 250 cd/m² Black 10 W:

LG 27MA73D, 68,6 cm (27"), Full HD, 1920 x 1080 pixels, 250 cd/m², Flat, 1920 x 1080 (HD 1080)

Long summary description LG 27MA73D 68,6 cm (27") Full HD 250 cd/m² Black 10 W:

LG 27MA73D. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 100 x 100 mm. Audio formats supported: MP3. RMS rated power: 10 W. Power consumption (typical): 45 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.