LG 25UM55-P, 63,5 cm (25"), 2560 x 1080 pixels, LED, LED, 5 ms, Black
LG 25UM55-P. Display diagonal: 63,5 cm (25"), Display resolution: 2560 x 1080 pixels, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black