LG logo

LG 24MP77HM-P LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93039
Info modified on:
27 May 2024, 11:56:16
Short summary description LG 24MP77HM-P LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD:

LG 24MP77HM-P, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, LED, 5 ms

Long summary description LG 24MP77HM-P LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD:

LG 24MP77HM-P. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.