LG logo

LG 24LW341C hospitality TV 61 cm (24") HD 250 cd/m² Black 10 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117018
Info modified on:
10 Aug 2024, 11:24:33
Short summary description LG 24LW341C hospitality TV 61 cm (24") HD 250 cd/m² Black 10 W:

LG 24LW341C, 61 cm (24"), HD, 1366 x 768 pixels, LED, 16:9, 250 cd/m²

Long summary description LG 24LW341C hospitality TV 61 cm (24") HD 250 cd/m² Black 10 W:

LG 24LW341C. Display diagonal: 61 cm (24"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 75 x 75 mm, Cable lock slot type: Kensington. RMS rated power: 10 W, Sound modes: Game, Music, News, Sports, Standard. Power consumption (typical): 25 W, Power consumption (standby): 0,5 W, AC input voltage: 100 - 240 V. Width (with stand): 556 mm, Depth (with stand): 140,6 mm, Height (with stand): 384,3 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.