LG 22LH20R, 55,9 cm (22"), 1366 x 768 pixels, HD, LCD, Black
LG 22LH20R. Display diagonal: 55,9 cm (22"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 350 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black