LG 20EN33SS, 49,5 cm (19.5"), 1600 x 900 pixels, LED, LED, 5 ms, Black
LG 20EN33SS. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black