LG 19MB35P, 48,3 cm (19"), 1280 x 1024 pixels, SXGA, LED, 5 ms, Black
LG 19MB35P. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black