LG logo

LG Gram 15Z970-E.BH71P1 laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69372
Info modified on:
24 Jan 2025, 20:52:17
Short summary description LG Gram 15Z970-E.BH71P1 laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Titanium:

LG Gram 15Z970-E.BH71P1, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description LG Gram 15Z970-E.BH71P1 laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Titanium:

LG Gram 15Z970-E.BH71P1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Titanium

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.