LG logo

LG U series 15U530-KT5MK laptop Intel® Core™ i5 i5-4200U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD NVIDIA® GeForce® GT 720M Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87610
Info modified on:
01 Feb 2025, 05:13:16
Short summary description LG U series 15U530-KT5MK laptop Intel® Core™ i5 i5-4200U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD NVIDIA® GeForce® GT 720M Windows 8 Silver:

LG U series 15U530-KT5MK, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description LG U series 15U530-KT5MK laptop Intel® Core™ i5 i5-4200U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD NVIDIA® GeForce® GT 720M Windows 8 Silver:

LG U series 15U530-KT5MK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 720M. Operating system installed: Windows 8. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.