LG logo

LG 13U370-LR20K laptop Intel® Pentium® N4200 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70224
Info modified on:
14 Mar 2024, 19:12:48
Short summary description LG 13U370-LR20K laptop Intel® Pentium® N4200 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Silver:

LG 13U370-LR20K, Intel® Pentium®, 1,1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description LG 13U370-LR20K laptop Intel® Pentium® N4200 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Silver:

LG 13U370-LR20K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.