Lenovo logo

Lenovo Tab M11 4G Mediatek LTE 128 GB 27,9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 13 Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18370
Info modified on:
09 Aug 2024, 12:46:24
Bullet Points Lenovo Tab M11 4G Mediatek LTE 128 GB 27,9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 13 Grey:
  • - Android 13
  • - Mediatek Helio G88
  • - 27.9 cm (11") WUXGA 1920 x 1200 IPS
  • - 8GB LPDDR4x-SDRAM & 128GB eMMC
Warranty:
2-year, Courier
Long product name Lenovo Tab M11 4G Mediatek LTE 128 GB 27,9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 13 Grey:

Mediatek Helio G88, 8GB LPDDR4x-SDRAM, 128GB eMMC, 27.9 cm (11") WUXGA 1920 x 1200 IPS, ARM Mali-G52 MC2, WLAN, Bluetooth, 4G, 8MP/8MP, Android 13

Lenovo Tab M11 4G Mediatek LTE 128 GB 27,9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 13 Grey:

Play harder, learn smarter
- Ultra-sharp 1080p streaming on an 11″ display
- Immersive sound with Dolby Atmos-enhanced speakers
- Includes tab Pen for drawing, note-taking, & more
- Octa-core processor for smooth gaming & multitasking

Short summary description Lenovo Tab M11 4G Mediatek LTE 128 GB 27,9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 13 Grey:

Lenovo Tab M11, 27,9 cm (11"), 1920 x 1200 pixels, 128 GB, 8 GB, Android 13, Grey

Long summary description Lenovo Tab M11 4G Mediatek LTE 128 GB 27,9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 13 Grey:

Lenovo Tab M11. Display diagonal: 27,9 cm (11"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor family: Mediatek, Processor model: Helio G88. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 465 g. Operating system installed: Android 13. Product colour: Grey

Video
Specs
Recommended products
Service
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.