Lenovo logo

Lenovo Tab M10 Mediatek 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 10 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164414
Info modified on:
20 May 2025, 16:19:06
Short summary description Lenovo Tab M10 Mediatek 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 10 Grey:

Lenovo Tab M10 , 25,6 cm (10.1"), 1280 x 800 pixels, 64 GB, 4 GB, Android 10, Grey

Long summary description Lenovo Tab M10 Mediatek 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 10 Grey:

Lenovo Tab M10 . Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 2,3 GHz, Processor family: Mediatek, Processor model: Helio P22T. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 420 g. Operating system installed: Android 10. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.