Lenovo logo

Lenovo Tab M8 HD Mediatek 32 GB 20,3 cm (8") 2 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115155
Info modified on:
29 Nov 2023, 22:09:33
Short summary description Lenovo Tab M8 HD Mediatek 32 GB 20,3 cm (8") 2 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey:

Lenovo Tab M8 HD, 20,3 cm (8"), 1280 x 800 pixels, 32 GB, 2 GB, Android 9.0, Grey

Long summary description Lenovo Tab M8 HD Mediatek 32 GB 20,3 cm (8") 2 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey:

Lenovo Tab M8 HD. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: Helio A22. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 305 g. Operating system installed: Android 9.0. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.