Lenovo ThinkCentre M57, 1,8 GHz, Intel® Itanium®, 1 GB, 80 GB, DVD-ROM, Windows Vista Business
Lenovo ThinkCentre M57. Processor frequency: 1,8 GHz, Processor family: Intel® Itanium®, Processor model: E2160. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 10,2 kg. Product colour: Black