Lenovo ThinkCentre A50, 3 GHz, Intel® Pentium® 4, 0,25 GB, 80 GB, DVD-ROM, Windows XP Professional
Lenovo ThinkCentre A50. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 230 W. Chassis type: Tower. Product type: PC. Weight: 10,2 kg