Lenovo logo

Lenovo IBM THINKPAD T42P 2374-HTG P M- 1.80/60GB/15/DVD RECORDABLE/WXP Intel Pentium Mobile 745 38,1 cm (15") UXGA 1 GB AMD Mobility FireGL T2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93728
Info modified on:
14 Jul 2021, 11:11:21
Short summary description Lenovo IBM THINKPAD T42P 2374-HTG P M- 1.80/60GB/15/DVD RECORDABLE/WXP Intel Pentium Mobile 745 38,1 cm (15") UXGA 1 GB AMD Mobility FireGL T2:

Lenovo IBM THINKPAD T42P 2374-HTG P M- 1.80/60GB/15/DVD RECORDABLE/WXP, Intel Pentium Mobile, 1,8 GHz, 38,1 cm (15"), 1600 x 1200 pixels, 1 GB, 60 GB

Long summary description Lenovo IBM THINKPAD T42P 2374-HTG P M- 1.80/60GB/15/DVD RECORDABLE/WXP Intel Pentium Mobile 745 38,1 cm (15") UXGA 1 GB AMD Mobility FireGL T2:

Lenovo IBM THINKPAD T42P 2374-HTG P M- 1.80/60GB/15/DVD RECORDABLE/WXP. Processor family: Intel Pentium Mobile, Processor model: 745, Processor frequency: 1,8 GHz. Display diagonal: 38,1 cm (15"), HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 1 GB. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility FireGL T2. Weight: 2,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.