Lenovo logo

Lenovo Flat Panel Performance D221 computer monitor 55,9 cm (22") 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95191
Info modified on:
22 Aug 2022, 16:26:29
Short summary description Lenovo Flat Panel Performance D221 computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

Lenovo Flat Panel Performance D221, 55,9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Lenovo Flat Panel Performance D221 computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

Lenovo Flat Panel Performance D221. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.