Lenovo logo

Lenovo ThinkServer RD210 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM 675 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10474
Info modified on:
19 Jul 2024, 20:09:11
Short summary description Lenovo ThinkServer RD210 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM 675 W:

Lenovo ThinkServer RD210, 2 GHz, E5504, 2 GB, DDR3-SDRAM, 292 GB, Rack (1U)

Long summary description Lenovo ThinkServer RD210 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM 675 W:

Lenovo ThinkServer RD210. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5504. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 292 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD-RW. Power supply: 675 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.