Lenovo logo

Lenovo ThinkCentre M58e Intel® Pentium® E5400 2 GB DDR3-SDRAM 250 GB HDD Windows Vista Business Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15291
Info modified on:
21 Jun 2024, 04:28:29
Short summary description Lenovo ThinkCentre M58e Intel® Pentium® E5400 2 GB DDR3-SDRAM 250 GB HDD Windows Vista Business Tower PC Black:

Lenovo ThinkCentre M58e, 2,7 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre M58e Intel® Pentium® E5400 2 GB DDR3-SDRAM 250 GB HDD Windows Vista Business Tower PC Black:

Lenovo ThinkCentre M58e. Processor frequency: 2,7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business, Operating system architecture: 32-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.