Lenovo logo

Lenovo ThinkCentre M72e Tiny Intel® Celeron® G G470 2 GB DDR3-SDRAM 8 GB SSD Windows Embedded Standard 7 Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8232
Info modified on:
23 Jul 2024, 21:29:52
Short summary description Lenovo ThinkCentre M72e Tiny Intel® Celeron® G G470 2 GB DDR3-SDRAM 8 GB SSD Windows Embedded Standard 7 Mini PC Black:

Lenovo ThinkCentre M72e Tiny, 2 GHz, Intel® Celeron® G, G470, 2 GB, 8 GB, Windows Embedded Standard 7

Long summary description Lenovo ThinkCentre M72e Tiny Intel® Celeron® G G470 2 GB DDR3-SDRAM 8 GB SSD Windows Embedded Standard 7 Mini PC Black:

Lenovo ThinkCentre M72e Tiny. Processor frequency: 2 GHz, Processor family: Intel® Celeron® G, Processor model: G470. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 8 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows Embedded Standard 7. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2,1 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.