Lenovo logo

Lenovo ThinkCentre M72e Tiny Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71600
Info modified on:
23 Jul 2024, 21:29:47
Short summary description Lenovo ThinkCentre M72e Tiny Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini PC Black:

Lenovo ThinkCentre M72e Tiny, 2,9 GHz, Intel® Core™ i5, 4 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M72e Tiny Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini PC Black:

Lenovo ThinkCentre M72e Tiny. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.