Lenovo ThinkCentre M82, 3,4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD-RW, Windows 7 Professional
Lenovo ThinkCentre M82. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC