Lenovo logo

Lenovo ThinkPad L520 Intel® Core™ i5 i5-2520M Laptop 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 565v Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15320
Info modified on:
23 Jan 2025, 18:56:40
Short summary description Lenovo ThinkPad L520 Intel® Core™ i5 i5-2520M Laptop 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 565v Windows 7 Professional Black:

Lenovo ThinkPad L520, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad L520 Intel® Core™ i5 i5-2520M Laptop 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 565v Windows 7 Professional Black:

Lenovo ThinkPad L520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.