Lenovo logo

Lenovo ThinkPad X121e AMD E E-450 29,5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10555
Info modified on:
02 Feb 2025, 22:59:45
Short summary description Lenovo ThinkPad X121e AMD E E-450 29,5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Red:

Lenovo ThinkPad X121e, AMD E, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB, Windows 7 Home Premium

Long summary description Lenovo ThinkPad X121e AMD E E-450 29,5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Red:

Lenovo ThinkPad X121e. Processor family: AMD E, Processor model: E-450. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 1,55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.