Lenovo logo

Lenovo ThinkPad W510 Core i7-820QM Intel® Core™ i7 Laptop 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70719
Info modified on:
23 Jan 2025, 19:12:31
Short summary description Lenovo ThinkPad W510 Core i7-820QM Intel® Core™ i7 Laptop 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional:

Lenovo ThinkPad W510 Core i7-820QM, Intel® Core™ i7, 1,73 GHz, 39,1 cm (15.4"), 1920 x 1080 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad W510 Core i7-820QM Intel® Core™ i7 Laptop 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional:

Lenovo ThinkPad W510 Core i7-820QM. Product type: Laptop. Processor family: Intel® Core™ i7, Processor model: i7-820QM, Processor frequency: 1,73 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® Quadro® FX 880M. Operating system installed: Windows 7 Professional. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.