Lenovo ThinkPad W700, Intel® Core™2 Quad, 2,26 GHz, 43,4 cm (17.1"), 1920 x 1200 pixels, 4 GB, 320 GB
Lenovo ThinkPad W700. Processor family: Intel® Core™2 Quad, Processor frequency: 2,26 GHz. Display diagonal: 43,4 cm (17.1"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® Quadro® FX 3700M. Operating system installed: Windows Vista Business. Weight: 3,76 kg