Lenovo ThinkPad X200, Intel® Core™2 Duo, 2,26 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB
Lenovo ThinkPad X200. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 1,54 kg