Lenovo ThinkPad T500, Intel® Core™2 Duo, 2,66 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 320 GB
Lenovo ThinkPad T500. Processor family: Intel® Core™2 Duo, Processor model: T9550, Processor frequency: 2,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Business. Weight: 2,58 kg