Lenovo logo

Lenovo ThinkPad T61 (6457-6DG), BE Intel® Core™2 Duo T7500 39,1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro NVS 140M Windows Vista Ultimate

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76753
Info modified on:
22 Jan 2025, 04:57:16
Short summary description Lenovo ThinkPad T61 (6457-6DG), BE Intel® Core™2 Duo T7500 39,1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro NVS 140M Windows Vista Ultimate:

Lenovo ThinkPad T61 (6457-6DG), BE, Intel® Core™2 Duo, 2,2 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 100 GB

Long summary description Lenovo ThinkPad T61 (6457-6DG), BE Intel® Core™2 Duo T7500 39,1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro NVS 140M Windows Vista Ultimate:

Lenovo ThinkPad T61 (6457-6DG), BE. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2,2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA Quadro NVS 140M. Operating system installed: Windows Vista Ultimate. Weight: 2,56 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.