Lenovo logo

Lenovo ThinkPad R61i + 1GB Intel® Core™2 Duo T5550 39,1 cm (15.4") DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25518
Info modified on:
23 Jan 2025, 19:00:15
Short summary description Lenovo ThinkPad R61i + 1GB Intel® Core™2 Duo T5550 39,1 cm (15.4") DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional:

Lenovo ThinkPad R61i + 1GB, Intel® Core™2 Duo, 1,83 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Lenovo ThinkPad R61i + 1GB Intel® Core™2 Duo T5550 39,1 cm (15.4") DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional:

Lenovo ThinkPad R61i + 1GB. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1,83 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 2,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.