Lenovo IdeaCentre AIO 3 27IAP7, 68,6 cm (27"), Full HD, Intel® Core™ i5, 8 GB, 512 GB, Black
Lenovo IdeaCentre AIO 3 27IAP7. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Product colour: Black