Lenovo logo

Lenovo IdeaCentre AIO 3 27ITL6 Intel® Core™ i5 i5-1135G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75695
Info modified on:
14 Jun 2024, 03:10:07
Short summary description Lenovo IdeaCentre AIO 3 27ITL6 Intel® Core™ i5 i5-1135G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 6 (802.11ax) Black:

Lenovo IdeaCentre AIO 3 27ITL6, 68,6 cm (27"), Full HD, Intel® Core™ i5, 8 GB, 512 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre AIO 3 27ITL6 Intel® Core™ i5 i5-1135G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 6 (802.11ax) Black:

Lenovo IdeaCentre AIO 3 27ITL6. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2,4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.