Lenovo IdeaCentre A540-27ICB, 68,6 cm (27"), Quad HD, Intel® Core™ i7, 8 GB, 512 GB, Windows 10 Home
Lenovo IdeaCentre A540-27ICB. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Panel type: WVA. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Grey