Lenovo logo

Lenovo Intel Xeon E5-2630L v2 processor 2,4 GHz 15 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21121
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Intel Xeon E5-2630L v2 processor 2,4 GHz 15 MB L3:

Lenovo Intel Xeon E5-2630L v2, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, E5-2630LV2, 2,4 GHz, 64-bit

Long summary description Lenovo Intel Xeon E5-2630L v2 processor 2,4 GHz 15 MB L3:

Lenovo Intel Xeon E5-2630L v2. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.