Lenovo logo

Lenovo Iomega ix4 IX4-300D NAS Desktop Marvell MV78230 0,5 GB DDR3 8 TB HDD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106086
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Iomega ix4 IX4-300D NAS Desktop Marvell MV78230 0,5 GB DDR3 8 TB HDD Black:

Lenovo Iomega ix4 IX4-300D, NAS, Desktop, Marvell, MV78230, 0,5 GB, DDR3

Long summary description Lenovo Iomega ix4 IX4-300D NAS Desktop Marvell MV78230 0,5 GB DDR3 8 TB HDD Black:

Lenovo Iomega ix4 IX4-300D. Type: NAS. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Marvell, Processor model: MV78230, Processor frequency: 1,3 GHz. Internal memory: 0,5 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.