Lenovo logo

Lenovo LOQ Tower 17IRR9 Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11267
Info modified on:
12 Dec 2024, 10:46:32
Short summary description Lenovo LOQ Tower 17IRR9 Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 PC Black:

Lenovo LOQ Tower 17IRR9, 2,1 GHz, Intel® Core™ i7, i7-14700F, 16 GB, DDR5-SDRAM, 512 GB

Long summary description Lenovo LOQ Tower 17IRR9 Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 PC Black:

Lenovo LOQ Tower 17IRR9. Processor frequency: 2,1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-14700F. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Wi-Fi. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 8 kg. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.