Lenovo logo

Lenovo Legion T7 Intel® Core™ i9 i9-12900K 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8732
Info modified on:
12 Mar 2025, 11:50:35
Short summary description Lenovo Legion T7 Intel® Core™ i9 i9-12900K 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black:

Lenovo Legion T7, Intel® Core™ i9, i9-12900K, 16 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description Lenovo Legion T7 Intel® Core™ i9 i9-12900K 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black:

Lenovo Legion T7. Processor family: Intel® Core™ i9, Processor model: i9-12900K. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.