Lenovo IdeaCentre Gaming5 14ACN6, 3,8 GHz, AMD Ryzen™ 7, 5700G, 16 GB, 512 GB, Windows 10 Home
Lenovo IdeaCentre Gaming5 14ACN6. Processor frequency: 3,8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5700G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 380 W. Chassis type: Tower. Product type: PC