Lenovo Legion Tower 5, 3,9 GHz, AMD Ryzen™ 5, 5600G, 16 GB, 512 GB, Windows 11 Home
Lenovo Legion Tower 5. Processor frequency: 3,9 GHz, Processor family: AMD Ryzen™ 5, Processor model: 5600G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Tower. Product type: PC