Lenovo logo

Lenovo IdeaCentre Y720 Cube-15ISH Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28987
Info modified on:
14 Mar 2024, 17:47:06
Short summary description Lenovo IdeaCentre Y720 Cube-15ISH Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black:

Lenovo IdeaCentre Y720 Cube-15ISH, 3,6 GHz, Intel® Core™ i7, i7-7700, 16 GB, 1,13 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre Y720 Cube-15ISH Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black:

Lenovo IdeaCentre Y720 Cube-15ISH. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.