Lenovo IdeaCentre 700-25ISH, 2,7 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10 Home
Lenovo IdeaCentre 700-25ISH. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC